Win Source Part Number: 1364771-42428-5
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 42428
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 20-24 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.450" (11.43mm)
Termination: Crimp
Contact Material: Phosphor Bronze
Terminal Type: Female, Receptacle (Socket)
Insulation Diameter: 0.048" ~ 0.071" (1.22mm ~ 1.80mm)
Diameter - Barrel: 0.040" (1.02mm)
Length - Barrel: 0.220" (5.59mm)
PIN TERMINAL RECEPTACLE 24-20 AWG TPPHBZ
Terminal Connector Female, Receptacle (Socket) 20-24 AWG Crimp Tin
Terminal Connector Female, Receptacle (Socket) 20-24 AWG Crimp Tin
| Heilind Electronics, Inc. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 42428-5 | 1364771-42428-5 | 42428-5 | A100622TR-ND |
| Product Name | Connectors Miscellaneous | Connectors, Interconnects - Terminals - Barrel, Bullet Connectors | Contacts | Barrel, Bullet Connectors |
| Termination | Crimp | PIN |