TE Connectivity Cable Transitions & Breakouts 423297-000

Description
Body Features Material : Polyolefin Flexible Modified Material Code : 4 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 12.7 - 26.9 MM  [.5 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 12.7 - 26.9 MM  [.5 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : 86 Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 322A Product Type Features Molded Part Shape : T Shape Size Code : 158 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Material : Polyolefin Flexible Modified Material Code : 4 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 12.7 - 26.9 MM  [.5 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 12.7 - 26.9 MM  [.5 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : 86 Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 322A Product Type Features Molded Part Shape : T Shape Size Code : 158 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 423297-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
423297-000
Cable Transitions & Breakouts 423297-000
Body Features Material : Polyolefin Flexible Modified Material Code : 4 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 12.7 - 26.9 MM  [.5 - 1.06 INCH ] Inside Diameter Range (Leg 1) : 12.7 - 26.9 MM  [.5 - 1.06 INCH ] Inside Diameter Range (Leg 2) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : 86 Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 322A Product Type Features Molded Part Shape : T Shape Size Code : 158 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Material : Polyolefin Flexible Modified
  • Material Code : 4
  • Material Systems Code : 10

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 12.7 - 26.9 MM  [.5 - 1.06 INCH ]
  • Inside Diameter Range (Leg 1) : 12.7 - 26.9 MM  [.5 - 1.06 INCH ]
  • Inside Diameter Range (Leg 2) : 12.4 - 26.9 MM  [.49 - 1.06 INCH ]

Industry Standards


  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Code : 86
  • Adhesive Options : /86 Precoat
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 322A

Product Type Features


  • Molded Part Shape : T Shape
  • Size Code : 158

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 423297-000
Product Name Cable Transitions & Breakouts
Material Polyolefin; Polyolefin Flexible Modified
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 009974-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 063579-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 043369N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 060060-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details