TE Connectivity Quick Connects, Quick Disconnect Connectors 42281-2

Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27927CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27927CT-ND
Quick Connects, Quick Disconnect Connectors A27927CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27927TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27927TR-ND
Quick Connects, Quick Disconnect Connectors A27927TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 42281-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
42281-2
Contacts 42281-2
FF 250 REC 18-14AWG TPBR

FF 250 REC 18-14AWG TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
42281-2
Contacts 42281-2
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
42281-2
Contacts 42281-2
Contacts

Contacts

Buy Now
Terminals - 42281-2 - 906787-42281-2 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 42281-2
906787-42281-2
Terminals - 42281-2 906787-42281-2
Manufacturer: TE Connectivity Win Source Part Number: 906787-42281-2 Series: Fastin-Faston Features: 0.250" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 42281 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 11000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27927CT, 422812, -42281-2-CSI, A27927-ND, 2266-42281-2TR, -42281-2-SI, A27927, 42281-2-ND, A27927TR

Manufacturer: TE Connectivity
Win Source Part Number: 906787-42281-2
Series: Fastin-Faston
Features: 0.250" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated
Package: Reel - TR
Mounting: Free Hanging (In-Line)
Family Name: 42281
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 11000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27927CT, 422812, -42281-2-CSI, A27927-ND, 2266-42281-2TR, -42281-2-SI, A27927, 42281-2-ND, A27927TR

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-42281-2
Electronic Connector 392-42281-2
FF 250 Receptacle Terminal, 18-14AWG, Brass, Tin Plated Product overview: 42281-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42281-2 can be used for catalog matching and distributor lookup.

FF 250 Receptacle Terminal, 18-14AWG, Brass, Tin Plated Product overview: 42281-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42281-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
42281-2
Terminals 42281-2
Terminals .25 FF RCPT 18-14 Reel of 11000

Terminals .25 FF RCPT 18-14 Reel of 11000

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 42281-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
42281-2
Quick Connects, Quick Disconnect Connectors 42281-2
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Supplier's Site Datasheet
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity - 33B9010 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity
33B9010
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity 33B9010
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27927CT-ND 42281-2 906787-42281-2 392-42281-2 42281-2 42281-2 33B9010
Product Name Quick Connects, Quick Disconnect Connectors Contacts Terminals - 42281-2 Electronic Connector Terminals Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products