TE Connectivity Quick Connects, Quick Disconnect Connectors 42241-2

Description
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A106930-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A106930-ND
Quick Connects, Quick Disconnect Connectors A106930-ND
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
28A Electronic Connector
392-42241-2
28A Electronic Connector 392-42241-2
Brass Tin Tab Terminal 14-18AWG 28A 105°C Product overview: 42241-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 28A, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42241-2 can be used for catalog matching and distributor lookup.

Brass Tin Tab Terminal 14-18AWG 28A 105°C Product overview: 42241-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 28A, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42241-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 42241-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
42241-2
Contacts 42241-2
FF 250 TAB 18-14 AWG .032 TPBR

FF 250 TAB 18-14 AWG .032 TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
42241-2
Contacts 42241-2
FASTIN-FASTON LP

FASTIN-FASTON LP

Buy Now
Swedesboro, NJ, United States
Contacts
42241-2
Contacts 42241-2
Contacts

Contacts

Buy Now
Terminal, Blade, 6.3 X 0.8Mm, Crimp; Product Range Amp - Te Connectivity - 15P8183 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Blade, 6.3 X 0.8Mm, Crimp; Product Range Amp - Te Connectivity
15P8183
Terminal, Blade, 6.3 X 0.8Mm, Crimp; Product Range Amp - Te Connectivity 15P8183
TERMINAL, BLADE, 6.3 X 0.8MM, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, BLADE, 6.3 X 0.8MM, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106930-ND 392-42241-2 42241-2 15P8183
Product Name Quick Connects, Quick Disconnect Connectors 28A Electronic Connector Contacts Terminal, Blade, 6.3 X 0.8Mm, Crimp; Product Range Amp - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Test Point, Pcb, Through Hole; Product Range Keystone - 98B9208 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Battery Contacts and Dovetail Connectors: Highly configurable Spring Probes Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details