TE Connectivity Ring Terminals & Spade Terminals 42188-1

Description
Body Features Weight per Piece (G) : .585 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Ring & Spade Terminal Type : Spade Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 5.31 MM  [.209 INCH ] Accepts Wire Insulation Diameter Range : 2.8 - 5.3 MM  [.11 - .209 INCH ] Overall Product Length : 18.29 MM  [.72 INCH ] Stud Diameter : 5.2 MM  [.205 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Insulation Diameter (Min) (INCH) : .11 Wire Size (MMSQ) : .8 - 3 Wire Size (AWG) : 18 - 12 Wire Size (CMA) : 1624 - 6529 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC  [230 DEGF ]
Request a Quote Datasheet
Description
Body Features Weight per Piece (G) : .585 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Ring & Spade Terminal Type : Spade Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 5.31 MM  [.209 INCH ] Accepts Wire Insulation Diameter Range : 2.8 - 5.3 MM  [.11 - .209 INCH ] Overall Product Length : 18.29 MM  [.72 INCH ] Stud Diameter : 5.2 MM  [.205 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Insulation Diameter (Min) (INCH) : .11 Wire Size (MMSQ) : .8 - 3 Wire Size (AWG) : 18 - 12 Wire Size (CMA) : 1624 - 6529 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC  [230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 42188-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
42188-1
Ring Terminals & Spade Terminals 42188-1
Body Features Weight per Piece (G) : .585 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Ring & Spade Terminal Type : Spade Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 5.31 MM  [.209 INCH ] Accepts Wire Insulation Diameter Range : 2.8 - 5.3 MM  [.11 - .209 INCH ] Overall Product Length : 18.29 MM  [.72 INCH ] Stud Diameter : 5.2 MM  [.205 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Insulation Diameter (Min) (INCH) : .11 Wire Size (MMSQ) : .8 - 3 Wire Size (AWG) : 18 - 12 Wire Size (CMA) : 1624 - 6529 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC  [230 DEGF ]

Body Features


  • Weight per Piece (G) : .585

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Ring & Spade Terminal Type : Spade Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 5.31 MM  [.209 INCH ]
  • Accepts Wire Insulation Diameter Range : 2.8 - 5.3 MM  [.11 - .209 INCH ]
  • Overall Product Length : 18.29 MM  [.72 INCH ]
  • Stud Diameter : 5.2 MM  [.205 INCH ]
  • Tongue Thickness : .46 MM  [.018 INCH ]
  • Wire Insulation Diameter (Min) (INCH) : .11
  • Wire Size (MMSQ) : .8 - 3
  • Wire Size (AWG) : 18 - 12
  • Wire Size (CMA) : 1624 - 6529

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 6000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Square Spade
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 110 DEGC  [230 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
42188-1
Terminals 42188-1
Terminals AUTO FLAG SPADE

Terminals AUTO FLAG SPADE

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 42188-1 42188-1
Product Name Ring Terminals & Spade Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details