TE Connectivity Crimp Wire Pins, Tabs & Ferrules 42101-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.36 MM  [.093 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.54 MM , 1.27 MM  [.1 INCH , .05 INCH ] Compatible Insulation Diameter Range : 3.05 MM , 2.29 - 3.05 MM  [.09 - .12 INCH , .12 INCH ] Overall Product Length : 14.22 MM  [.56 INCH ] Terminal Material Thickness : .35 MM  [.014 INCH ] Wire Size (MMSQ) : .8 - 1.3 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1624 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.36 MM  [.093 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.54 MM , 1.27 MM  [.1 INCH , .05 INCH ] Compatible Insulation Diameter Range : 3.05 MM , 2.29 - 3.05 MM  [.09 - .12 INCH , .12 INCH ] Overall Product Length : 14.22 MM  [.56 INCH ] Terminal Material Thickness : .35 MM  [.014 INCH ] Wire Size (MMSQ) : .8 - 1.3 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1624 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 42101-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
42101-2
Crimp Wire Pins, Tabs & Ferrules 42101-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.36 MM  [.093 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.54 MM , 1.27 MM  [.1 INCH , .05 INCH ] Compatible Insulation Diameter Range : 3.05 MM , 2.29 - 3.05 MM  [.09 - .12 INCH , .12 INCH ] Overall Product Length : 14.22 MM  [.56 INCH ] Terminal Material Thickness : .35 MM  [.014 INCH ] Wire Size (MMSQ) : .8 - 1.3 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1624 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 2.36 MM  [.093 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.54 MM , 1.27 MM  [.1 INCH , .05 INCH ]
  • Compatible Insulation Diameter Range : 3.05 MM , 2.29 - 3.05 MM  [.09 - .12 INCH , .12 INCH ]
  • Overall Product Length : 14.22 MM  [.56 INCH ]
  • Terminal Material Thickness : .35 MM  [.014 INCH ]
  • Wire Size (MMSQ) : .8 - 1.3
  • Wire Size (AWG) : 18 - 16
  • Wire Size (CMA) : 1624 - 2582

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A100615CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A100615CT-ND
Terminals - Barrel, Bullet Connectors A100615CT-ND
CONN TERM RCPT 16-18AWG CRIMP

CONN TERM RCPT 16-18AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A100615TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A100615TR-ND
Terminals - Barrel, Bullet Connectors A100615TR-ND
CONN TERM RCPT 16-18AWG CRIMP

CONN TERM RCPT 16-18AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
42101-2
Terminals 42101-2
Terminals .093 PIN REC 18-16 .

Terminals .093 PIN REC 18-16 .

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 42101-2 A100615CT-ND A100615TR-ND 42101-2
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Receptacle Terminal Connector Socket; Female, Receptacle (Socket) Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Splices - 022689-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details