TE Connectivity Contacts 42098-2

Description
FF 250 TAB 18-14 AWG PTPB
Request a Quote Datasheet
Description
FF 250 TAB 18-14 AWG PTPB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 42098-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
42098-2
Contacts 42098-2
FF 250 TAB 18-14 AWG PTPB

FF 250 TAB 18-14 AWG PTPB

Buy Now
Swedesboro, NJ, United States
Contacts
42098-2
Contacts 42098-2
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
42098-2
Contacts 42098-2
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - A100614CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100614CT-ND
Quick Connects, Quick Disconnect Connectors A100614CT-ND
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100614TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100614TR-ND
Quick Connects, Quick Disconnect Connectors A100614TR-ND
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333677-42098-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333677-42098-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333677-42098-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333677-42098-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Male Standard Package: 3,500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.107" (28.12mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.620" (15.75mm) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 420982,A100614CT,420 98-2-ND,A100614TR Base Product Number: 42098 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333677-42098-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-18 AWG
Contact Material: Brass
Gender: Male
Standard Package: 3,500
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 1.107" (28.12mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.620" (15.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 420982,A100614CT,42098-2-ND,A100614TR
Base Product Number: 42098
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-42098-2
Electronic Connector 392-42098-2
Male Tab Terminal, 18-14 AWG, Tin Plated Brass, 6.35mm Tab Product overview: 42098-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42098-2 can be used for catalog matching and distributor lookup.

Male Tab Terminal, 18-14 AWG, Tin Plated Brass, 6.35mm Tab Product overview: 42098-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42098-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 42098-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
42098-2
Quick Connects, Quick Disconnect Connectors 42098-2
CONN QC TAB 14-18AWG 0.250 CRIMP

CONN QC TAB 14-18AWG 0.250 CRIMP

Supplier's Site Datasheet
Male Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity - 74T0715 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity
74T0715
Male Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity 74T0715
MALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 18-14AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
42098-2
Terminals 42098-2
Terminals FLAG 6.35 x 0.81 mm Reel of 3500

Terminals FLAG 6.35 x 0.81 mm Reel of 3500

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 42098-2 A100614CT-ND 1333677-42098-2 392-42098-2 42098-2 74T0715 42098-2
Product Name Contacts Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Male Disconnect, 6.35Mm, 18-14Awg; Product Range Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products