TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 42037-1

Description
Win Source Part Number: 1215449-42037-1 Category: Connectors, Interconnects>Termin als - Ring Connectors Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-22 AWG Contact Material: Brass Standard Package: 20,000 Terminal Type: Oval Thickness: 0.020" (0.51mm) Width - Outer Edges: 0.296" (7.52mm) Insulation: Non-Insulated Insulation Diameter: 0.080" ~ 0.110" (2.03mm ~ 2.79mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 42037-1.; 42037-1..; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 42037-1-ND,A29878CT, 420371,A29878TR,-420 37-1-CSI,-42037-1-SI Base Product Number: 42037
Request a Quote Datasheet
Description
Win Source Part Number: 1215449-42037-1 Category: Connectors, Interconnects>Termin als - Ring Connectors Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-22 AWG Contact Material: Brass Standard Package: 20,000 Terminal Type: Oval Thickness: 0.020" (0.51mm) Width - Outer Edges: 0.296" (7.52mm) Insulation: Non-Insulated Insulation Diameter: 0.080" ~ 0.110" (2.03mm ~ 2.79mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 42037-1.; 42037-1..; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 42037-1-ND,A29878CT, 420371,A29878TR,-420 37-1-CSI,-42037-1-SI Base Product Number: 42037
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1215449-42037-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1215449-42037-1
Connectors, Interconnects - Terminals - Ring Connectors 1215449-42037-1
Win Source Part Number: 1215449-42037-1 Category: Connectors, Interconnects>Termin als - Ring Connectors Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 18-22 AWG Contact Material: Brass Standard Package: 20,000 Terminal Type: Oval Thickness: 0.020" (0.51mm) Width - Outer Edges: 0.296" (7.52mm) Insulation: Non-Insulated Insulation Diameter: 0.080" ~ 0.110" (2.03mm ~ 2.79mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 42037-1.; 42037-1..; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 42037-1-ND,A29878CT, 420371,A29878TR,-420 37-1-CSI,-42037-1-SI Base Product Number: 42037

Win Source Part Number: 1215449-42037-1
Category: Connectors, Interconnects>Terminals - Ring Connectors
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 18-22 AWG
Contact Material: Brass
Standard Package: 20,000
Terminal Type: Oval
Thickness: 0.020" (0.51mm)
Width - Outer Edges: 0.296" (7.52mm)
Insulation: Non-Insulated
Insulation Diameter: 0.080" ~ 0.110" (2.03mm ~ 2.79mm)
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 42037-1.; 42037-1..;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 42037-1-ND,A29878CT,420371,A29878TR,-42037-1-CSI,-42037-1-SI
Base Product Number: 42037

Buy Now Datasheet
Ring Connectors - A29878CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29878CT-ND
Ring Connectors A29878CT-ND
Ring Terminal Connector 8 Stud Oval 18-22 AWG Crimp

Ring Terminal Connector 8 Stud Oval 18-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A29878TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29878TR-ND
Ring Connectors A29878TR-ND
Ring Terminal Connector 8 Stud Oval 18-22 AWG Crimp

Ring Terminal Connector 8 Stud Oval 18-22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-42037-1
Electronic Connector 392-42037-1
Ring Terminal, Brass, Tin Plated, 22-18 AWG, Female Product overview: 42037-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42037-1 can be used for catalog matching and distributor lookup.

Ring Terminal, Brass, Tin Plated, 22-18 AWG, Female Product overview: 42037-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-42037-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity - 33B8995 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity
33B8995
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity 33B8995
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#8RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:0.9mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:#8RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1215449-42037-1 A29878CT-ND 392-42037-1 33B8995
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Electronic Connector Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug, Shrouded Right Angle - 9301 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details