TE Connectivity Crimp Wire Pins, Tabs & Ferrules 41854

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.36 MM  [.093 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.01 MM , 2.54 MM  [.04 INCH , .1 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.3 MM , 3.3 MM  [.13 INCH , .09 - .13 INCH ] Overall Product Length : 14.23 MM  [.56 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .3 - .8 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.36 MM  [.093 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.01 MM , 2.54 MM  [.04 INCH , .1 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.3 MM , 3.3 MM  [.13 INCH , .09 - .13 INCH ] Overall Product Length : 14.23 MM  [.56 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .3 - .8 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 41854 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
41854
Crimp Wire Pins, Tabs & Ferrules 41854
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.36 MM  [.093 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.01 MM , 2.54 MM  [.04 INCH , .1 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.3 MM , 3.3 MM  [.13 INCH , .09 - .13 INCH ] Overall Product Length : 14.23 MM  [.56 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .3 - .8 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 2.36 MM  [.093 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.01 MM , 2.54 MM  [.04 INCH , .1 INCH ]
  • Compatible Insulation Diameter Range : 2.29 - 3.3 MM , 3.3 MM  [.13 INCH , .09 - .13 INCH ]
  • Overall Product Length : 14.23 MM  [.56 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .3 - .8
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 642 - 1624

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A104015TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A104015TR-ND
Terminals - Barrel, Bullet Connectors A104015TR-ND
CONN TERM RCPT 18-22AWG CRIMP

CONN TERM RCPT 18-22AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A104015CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A104015CT-ND
Terminals - Barrel, Bullet Connectors A104015CT-ND
CONN TERM RCPT 18-22AWG CRIMP

CONN TERM RCPT 18-22AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
41854
Terminals 41854
Terminals N/I-RCPT 22-18

Terminals N/I-RCPT 22-18

Buy Now Datasheet
Product Range Amp Te Connectivity - 28AC9338 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
28AC9338
Product Range Amp Te Connectivity 28AC9338
Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Terminal Type:Female Bullet; Insulator Colour:-; Insulator Material:-; Terminal Material:-; Bullet Diameter:2.36mm RoHS Compliant: Yes

Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Terminal Type:Female Bullet; Insulator Colour:-; Insulator Material:-; Terminal Material:-; Bullet Diameter:2.36mm RoHS Compliant: Yes

Supplier's Site
.093 Pin Rec Is 22-18 Tpbr Rohs Compliant Amp Te Connectivity - 33B8991 - Newark, An Avnet Company
Chicago, IL, United States
.093 Pin Rec Is 22-18 Tpbr Rohs Compliant Amp Te Connectivity
33B8991
.093 Pin Rec Is 22-18 Tpbr Rohs Compliant Amp Te Connectivity 33B8991
.093 PIN REC IS 22-18 TPBR ROHS COMPLIANT: YES

.093 PIN REC IS 22-18 TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 41854 A104015TR-ND A104015CT-ND 41854 28AC9338 33B8991
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals Product Range Amp Te Connectivity .093 Pin Rec Is 22-18 Tpbr Rohs Compliant Amp Te Connectivity
Terminal Type Receptacle Terminal Connector Socket; Female, Receptacle (Socket) Connector Socket; Female, Receptacle (Socket) Bullet Terminal Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103577-6 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-1663128-0 - TE Connectivity
Specs
Features RoHS
View Details