TE Connectivity Ring Terminals 41808

Description
Body Features Terminal & Contact Weight : 4.304 G  [.16 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Copper Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.57 MM , 3.55 MM  [.27 INCH , .13 INCH ] Compatible Insulation Diameter (Max) : 8 MM  [.315 INCH ] Compatible Insulation Diameter (Min) (INCH) : .22 Compatible Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ] Product Length : 28.19 MM  [1.11 INCH ] Stud Diameter : 5 MM  [.19 INCH ] Tongue Thickness : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : 5 - 8 Wire Size (AWG) : 10 - 8 Wire Size (CMA) : 10382 - 16507 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1200 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 4.304 G  [.16 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Copper Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.57 MM , 3.55 MM  [.27 INCH , .13 INCH ] Compatible Insulation Diameter (Max) : 8 MM  [.315 INCH ] Compatible Insulation Diameter (Min) (INCH) : .22 Compatible Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ] Product Length : 28.19 MM  [1.11 INCH ] Stud Diameter : 5 MM  [.19 INCH ] Tongue Thickness : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : 5 - 8 Wire Size (AWG) : 10 - 8 Wire Size (CMA) : 10382 - 16507 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1200 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 41808 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
41808
Ring Terminals 41808
Body Features Terminal & Contact Weight : 4.304 G  [.16 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Copper Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.57 MM , 3.55 MM  [.27 INCH , .13 INCH ] Compatible Insulation Diameter (Max) : 8 MM  [.315 INCH ] Compatible Insulation Diameter (Min) (INCH) : .22 Compatible Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ] Product Length : 28.19 MM  [1.11 INCH ] Stud Diameter : 5 MM  [.19 INCH ] Tongue Thickness : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : 5 - 8 Wire Size (AWG) : 10 - 8 Wire Size (CMA) : 10382 - 16507 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1200 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : 4.304 G  [.16 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.57 MM , 3.55 MM  [.27 INCH , .13 INCH ]
  • Compatible Insulation Diameter (Max) : 8 MM  [.315 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .22
  • Compatible Insulation Diameter Range : 5.59 - 8 MM  [.22 - .315 INCH ]
  • Product Length : 28.19 MM  [1.11 INCH ]
  • Stud Diameter : 5 MM  [.19 INCH ]
  • Tongue Thickness : 1.27 MM  [.05 INCH ]
  • Wire Size (MMSQ) : 5 - 8
  • Wire Size (AWG) : 10 - 8
  • Wire Size (CMA) : 10382 - 16507

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 1200

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : D Shaped
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A111176CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111176CT-ND
Terminals - Ring Connectors A111176CT-ND
CONN RING D-SHAPE 8-10AWG #10

CONN RING D-SHAPE 8-10AWG #10

Buy Now Datasheet
Terminals - Ring Connectors - A111176TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111176TR-ND
Terminals - Ring Connectors A111176TR-ND
CONN RING D-SHAPE 8-10AWG #10

CONN RING D-SHAPE 8-10AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
41808
Terminals 41808
Terminals RING 10-8AWG #10

Terminals RING 10-8AWG #10

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 41808 A111176CT-ND A111176TR-ND 41808
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1418578-2 - TE Connectivity
Specs
Features RoHS
View Details
Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details