"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
FEMALE QUICK DISCONNECT, 14-18AWG/6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes
Terminals .250 FAST REC H 18-1 Reel of 11000
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27658CT-ND | 33B8985 | 41774 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Female Quick Disconnect, 14-18Awg/6.35Mm; Product Range Amp - Te Connectivity | Terminals |
| Gender | Female / Jack | Female / Jack |