TE Connectivity Quick Disconnects 41728

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.33 - 6.73 MM  [.21 - .265 INCH ] Product Length : 20.93 MM  [.82 INCH ] Terminal Material Thickness : .43 MM  [.017 INCH ] Wire Size (MMSQ) : 1.31 - 3.31 Wire Size (AWG) : 16 - 12 Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.33 - 6.73 MM  [.21 - .265 INCH ] Product Length : 20.93 MM  [.82 INCH ] Terminal Material Thickness : .43 MM  [.017 INCH ] Wire Size (MMSQ) : 1.31 - 3.31 Wire Size (AWG) : 16 - 12 Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 41728 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
41728
Quick Disconnects 41728
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.33 - 6.73 MM  [.21 - .265 INCH ] Product Length : 20.93 MM  [.82 INCH ] Terminal Material Thickness : .43 MM  [.017 INCH ] Wire Size (MMSQ) : 1.31 - 3.31 Wire Size (AWG) : 16 - 12 Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 5.33 - 6.73 MM  [.21 - .265 INCH ]
  • Product Length : 20.93 MM  [.82 INCH ]
  • Terminal Material Thickness : .43 MM  [.017 INCH ]
  • Wire Size (MMSQ) : 1.31 - 3.31
  • Wire Size (AWG) : 16 - 12

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Line : Premier

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 6000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
.250 FAST REC IS 16-12 TPBR - 41728 - Heilind Electronics, Inc.
Wilmington, MA, United States
.250 FAST REC IS 16-12 TPBR
41728
.250 FAST REC IS 16-12 TPBR 41728
.250 FAST REC IS 16-12 TPBR

.250 FAST REC IS 16-12 TPBR

Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A27592CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27592CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27592CT-ND
CONN QC RCPT 12-16AWG 0.250

CONN QC RCPT 12-16AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27592TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27592TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27592TR-ND
CONN QC RCPT 12-16AWG 0.250

CONN QC RCPT 12-16AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 41728 41728 A27592CT-ND A27592TR-ND
Product Name Quick Disconnects .250 FAST REC IS 16-12 TPBR Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details