Cross slot adjustment. Vertical Mounting system. Dust/Splash proof. PCB stand-offs and retension feature. High Stability Cermet Construction
Maximum Resistance = 1kOhms
Number of Turns = 1
Mounting Type = Through Hole
Power Rating = 1/5W
Series = 416
Orientation = Side Adjust
Termination Style = Pin
Length = 6.8mm
Depth = 7.45mm
Height = 8.4mm
RS Components, Ltd. | |
---|---|
Product Category | Potentiometers, Rheostats, and Trimmers |
Product Number | 6524350 |
Mounting / Packaging | ThroughHole; Pin |