TE Connectivity Crimp Wire Pins, Tabs & Ferrules 41698

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Pin, Tab & Ferrule Terminal Type : Shur-Plug Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 3.18 - 4.06 MM , 4.06 MM  [.125 - .16 INCH , .16 INCH ] Barrel Inside Diameter : 3.93 MM  [.155 INCH ] Overall Product Length : 13.34 MM  [.525 INCH ] Pin Diameter : 3.98 MM  [.156 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Pin, Tab & Ferrule Terminal Type : Shur-Plug Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 3.18 - 4.06 MM , 4.06 MM  [.125 - .16 INCH , .16 INCH ] Barrel Inside Diameter : 3.93 MM  [.155 INCH ] Overall Product Length : 13.34 MM  [.525 INCH ] Pin Diameter : 3.98 MM  [.156 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 41698 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
41698
Crimp Wire Pins, Tabs & Ferrules 41698
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Pin, Tab & Ferrule Terminal Type : Shur-Plug Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 3.18 - 4.06 MM , 4.06 MM  [.125 - .16 INCH , .16 INCH ] Barrel Inside Diameter : 3.93 MM  [.155 INCH ] Overall Product Length : 13.34 MM  [.525 INCH ] Pin Diameter : 3.98 MM  [.156 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Pin, Tab & Ferrule Terminal Type : Shur-Plug
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 3.18 - 4.06 MM , 4.06 MM  [.125 - .16 INCH , .16 INCH ]
  • Barrel Inside Diameter : 3.93 MM  [.155 INCH ]
  • Overall Product Length : 13.34 MM  [.525 INCH ]
  • Pin Diameter : 3.98 MM  [.156 INCH ]
  • Terminal Material Thickness : .5 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 15000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
41698
Terminals 41698
Terminals PLUG 14-18 AWG TIN

Terminals PLUG 14-18 AWG TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 41698 41698
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Connector Contacts - 103171-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers