TE Connectivity Power Terminals 41656

Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Product Length : 15.67 MM  [.617 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Power Terminal Type : Taper Pin Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Product Length : 15.67 MM  [.617 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Power Terminal Type : Taper Pin Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 41656 - TE Connectivity
Berwyn, PA, United States
Power Terminals
41656
Power Terminals 41656
Body Features Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Strip Orientation : End Feed Contact Features Contact Base Material : Brass Alloy Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Product Length : 15.67 MM  [.617 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Power Terminal Type : Taper Pin Termination Features Product Terminates To : Wire Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal Profile : Standard

Configuration Features


  • PCB Mount Orientation : Vertical
  • Strip Orientation : End Feed

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Terminal Orientation : Straight
  • Wire Contact Termination Area Plating Material : Tin-Lead
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Product Length : 15.67 MM  [.617 INCH ]
  • Wire Size (MMSQ) : .8 - 1.4
  • Wire Size (AWG) : 18 - 16

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Power Terminal Type : Taper Pin

Termination Features


  • Product Terminates To : Wire

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 41656
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627005-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Quick Disconnects - 1-1659250-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
Splices - 049361-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 102104-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details