TE Connectivity Power Terminals 41647

Description
Body Features Plating Material Finish : Bright Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features Barrel Type : Open Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Terminal Fabrication : Stamped & Formed Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 1.65 - 2.03 MM  [.065 - .08 INCH ] Overall Terminal Length : 13.97 MM  [.55 INCH ] Terminal Length (INCH) : .217 Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22 Mechanical Attachment Carrier Strip Mount Orientation : End Feed Connector Mounting Type : Board Mount Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Power Terminal Type : Taper Pin Terminal Style : Pin
Request a Quote Datasheet
Description
Body Features Plating Material Finish : Bright Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features Barrel Type : Open Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Terminal Fabrication : Stamped & Formed Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 1.65 - 2.03 MM  [.065 - .08 INCH ] Overall Terminal Length : 13.97 MM  [.55 INCH ] Terminal Length (INCH) : .217 Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22 Mechanical Attachment Carrier Strip Mount Orientation : End Feed Connector Mounting Type : Board Mount Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Power Terminal Type : Taper Pin Terminal Style : Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 41647 - TE Connectivity
Berwyn, PA, United States
Power Terminals
41647
Power Terminals 41647
Body Features Plating Material Finish : Bright Terminal Profile : Standard Configuration Features PCB Mount Orientation : Vertical Contact Features Barrel Type : Open Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Terminal Fabrication : Stamped & Formed Terminal Orientation : Straight Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 1.65 - 2.03 MM  [.065 - .08 INCH ] Overall Terminal Length : 13.97 MM  [.55 INCH ] Terminal Length (INCH) : .217 Wire Size (MMSQ) : .2 - .4 Wire Size (AWG) : 24 - 22 Mechanical Attachment Carrier Strip Mount Orientation : End Feed Connector Mounting Type : Board Mount Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board Power Terminal Type : Taper Pin Terminal Style : Pin

Body Features


  • Plating Material Finish : Bright
  • Terminal Profile : Standard

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass Alloy
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Terminal Fabrication : Stamped & Formed
  • Terminal Orientation : Straight
  • Wire Contact Termination Area Plating Material : Tin-Lead
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.65 - 2.03 MM  [.065 - .08 INCH ]
  • Overall Terminal Length : 13.97 MM  [.55 INCH ]
  • Terminal Length (INCH) : .217
  • Wire Size (MMSQ) : .2 - .4
  • Wire Size (AWG) : 24 - 22

Mechanical Attachment


  • Carrier Strip Mount Orientation : End Feed
  • Connector Mounting Type : Board Mount
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • Power Terminal Type : Taper Pin
  • Terminal Style : Pin
Buy Now
Sheung Wan, Hong Kong
Terminals
41647
Terminals 41647
Terminals TAPER PIN, STRIP TIN; 53SER

Terminals TAPER PIN, STRIP TIN; 53SER

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 41647 41647
Product Name Power Terminals Terminals
North American 22 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 100495-4-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
2 suppliers
Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details