TE Connectivity PCB Terminals 41617

Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.34 MM  [.171 INCH ] Profile Height from PCB : 6.88 MM  [.27 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.34 MM  [.171 INCH ] Profile Height from PCB : 6.88 MM  [.27 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 41617 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
41617
PCB Terminals 41617
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.34 MM  [.171 INCH ] Profile Height from PCB : 6.88 MM  [.27 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Underplating Material : None
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : 45 Bend
  • Terminal Plating Material : Unplated
  • Terminal Size : 6.35

Dimensions


  • PCB Hole Diameter : 4.34 MM  [.171 INCH ]
  • Profile Height from PCB : 6.88 MM  [.27 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 41617-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
41617-ND
Terminals - Quick Connects, Quick Disconnect Connectors 41617-ND
CONN QC TAB 0.250

CONN QC TAB 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 41617 41617-ND
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors
Material Unplated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627081-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details