415459-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers415459-1
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Connector Hardware Accessory Type : Isolation Washer Hardware Accessory Function : Mounting, Latching, Locking & Retention
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Connector Hardware Accessory Type : Isolation Washer Hardware Accessory Function : Mounting, Latching, Locking & Retention
Body Features Primary Product Color : Natural Primary Product Material : Nylon
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Connector Hardware Accessory Type : Isolation Washer Hardware Accessory Function : Mounting, Latching, Locking & Retention
Body Features
Primary Product Color : Natural
Primary Product Material : Nylon
Packaging Features
Packaging Method : Bag
Packaging Quantity : 1000
Product Type Features
Connector Hardware Accessory Type : Isolation Washer
Hardware Accessory Function : Mounting, Latching, Locking & Retention