TE Connectivity ™ Between Series Adapter 415385-1

Description
SMB Jack - F Plug Adapter
Request a Quote
Description
SMB Jack - F Plug Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 415385-1 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
415385-1
Between Series Adapter 415385-1
SMB Jack - F Plug Adapter

SMB Jack - F Plug Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 415385-1
Product Name Between Series Adapter
Connector Type Type F; SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Male to N Male DC - 18GHz 50Ω - NM-NM50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details
Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details