TE Connectivity Ring Terminals 41471

Description
Body Features Product Weight (G) : .319 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.52 MM , 2.92 MM  [.115 INCH , .06 INCH ] Compatible Insulation Diameter (Max) : 3.43 MM  [.135 INCH ] Compatible Insulation Diameter (Min) (INCH) : .1 Compatible Insulation Diameter Range : 2.54 - 3.43 MM  [.1 - .135 INCH ] Product Length : 11.94 MM  [.47 INCH ] Stud Diameter : 3.96 MM  [.156 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight (G) : .319 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.52 MM , 2.92 MM  [.115 INCH , .06 INCH ] Compatible Insulation Diameter (Max) : 3.43 MM  [.135 INCH ] Compatible Insulation Diameter (Min) (INCH) : .1 Compatible Insulation Diameter Range : 2.54 - 3.43 MM  [.1 - .135 INCH ] Product Length : 11.94 MM  [.47 INCH ] Stud Diameter : 3.96 MM  [.156 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 41471 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
41471
Ring Terminals 41471
Body Features Product Weight (G) : .319 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.52 MM , 2.92 MM  [.115 INCH , .06 INCH ] Compatible Insulation Diameter (Max) : 3.43 MM  [.135 INCH ] Compatible Insulation Diameter (Min) (INCH) : .1 Compatible Insulation Diameter Range : 2.54 - 3.43 MM  [.1 - .135 INCH ] Product Length : 11.94 MM  [.47 INCH ] Stud Diameter : 3.96 MM  [.156 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Product Weight (G) : .319

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.52 MM , 2.92 MM  [.115 INCH , .06 INCH ]
  • Compatible Insulation Diameter (Max) : 3.43 MM  [.135 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .1
  • Compatible Insulation Diameter Range : 2.54 - 3.43 MM  [.1 - .135 INCH ]
  • Product Length : 11.94 MM  [.47 INCH ]
  • Stud Diameter : 3.96 MM  [.156 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .5 - 1.4
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 25000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Terminals RING 16-20 AWG Reel of 25000 - 792-41471 - Utmel Electronic Limited
Hong Kong, China
Terminals RING 16-20 AWG Reel of 25000
792-41471
Terminals RING 16-20 AWG Reel of 25000 792-41471
Terminals RING 16-20 AWG Reel of 25000

Terminals RING 16-20 AWG Reel of 25000

Supplier's Site
Sheung Wan, Hong Kong
Terminals
41471
Terminals 41471
Terminals RING 16-20 AWG Reel of 25000

Terminals RING 16-20 AWG Reel of 25000

Buy Now Datasheet

Technical Specifications

  TE Connectivity Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 41471 792-41471 41471
Product Name Ring Terminals Terminals RING 16-20 AWG Reel of 25000 Terminals
Material Unplated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details