TE Connectivity Ring Terminals 41461

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Product Length : 14.22 MM  [.56 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Hook Tongue Terminal Sealable : No Shape Description : Hook Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Product Length : 14.22 MM  [.56 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Hook Tongue Terminal Sealable : No Shape Description : Hook Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 41461 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
41461
Ring Terminals 41461
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Product Length : 14.22 MM  [.56 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Hook Tongue Terminal Sealable : No Shape Description : Hook Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.65 MM  [.065 INCH ]
  • Product Length : 14.22 MM  [.56 INCH ]
  • Stud Diameter : 4.82 MM  [.19 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 15000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Hook Tongue Terminal
  • Sealable : No
  • Shape Description : Hook
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
41461
Terminals 41461
Terminals HOOK 18-14 10 .020TPBR

Terminals HOOK 18-14 10 .020TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 41461 41461
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details