TE Connectivity In-Series Adapters 1-1337458-1

Description
Body Features Body Angle : Tee Body Insulation : With Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Gasket Material : Silicone Rubber Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics Frequency (GHZ) : 4 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Tee Body Insulation : With Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Gasket Material : Silicone Rubber Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics Frequency (GHZ) : 4 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1-1337458-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1-1337458-1
In-Series Adapters 1-1337458-1
Body Features Body Angle : Tee Body Insulation : With Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Gasket Material : Silicone Rubber Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics Frequency (GHZ) : 4 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Tee
  • Body Insulation : With
  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Gasket Material : Silicone Rubber

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Professional
  • Isolated Ground : No
  • RF Connector Type : BNC
  • Sealable : No

Signal Characteristics


  • Frequency (GHZ) : 4

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - 1-1337458-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1-1337458-1-ND
Coaxial Connector (RF) Adapters 1-1337458-1-ND
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 75Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 75Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
BNC Connector
1-1337458-1
BNC Connector 1-1337458-1
BNC

BNC

Buy Now
RF Connectors / Coaxial Connectors - 1-1337458-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337458-1
RF Connectors / Coaxial Connectors 1-1337458-1
RF Connectors / Coaxial Connectors T Adpt JPJ 75 Ohm

RF Connectors / Coaxial Connectors T Adpt JPJ 75 Ohm

Buy Now Datasheet
Bnc T Adpt Jpj 75Ohm Nickel Gold Pltd Greenpar - Te Connectivity - 57J0960 - Newark, An Avnet Company
Chicago, IL, United States
Bnc T Adpt Jpj 75Ohm Nickel Gold Pltd Greenpar - Te Connectivity
57J0960
Bnc T Adpt Jpj 75Ohm Nickel Gold Pltd Greenpar - Te Connectivity 57J0960
BNC T ADPT JPJ 75OHM NICKEL GOLD PLTD

BNC T ADPT JPJ 75OHM NICKEL GOLD PLTD

Supplier's Site
Bnc T Adpt Jpj 75Ohm Nickel Gold Pltd Amp - Te Connectivity - 37AC1626 - Newark, An Avnet Company
Chicago, IL, United States
Bnc T Adpt Jpj 75Ohm Nickel Gold Pltd Amp - Te Connectivity
37AC1626
Bnc T Adpt Jpj 75Ohm Nickel Gold Pltd Amp - Te Connectivity 37AC1626
BNC T Adpt JPJ 75Ohm Nickel Gold Pltd

BNC T Adpt JPJ 75Ohm Nickel Gold Pltd

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1337458-1 1-1337458-1-ND 1-1337458-1 1-1337458-1 57J0960
Product Name In-Series Adapters Coaxial Connector (RF) Adapters BNC Connector RF Connectors / Coaxial Connectors Bnc T Adpt Jpj 75Ohm Nickel Gold Pltd Greenpar - Te Connectivity
Connector Type Wire to Wire Connector BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057140-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
3 suppliers
Coax Connectors - 1059384-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Panel Mount
View Details
3 suppliers
RF Connectors - 1052534-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers