Body Features Body Material : Polyphenylene Oxide Primary Product Color : Black
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold
Electrical Characteristics Impedance (OHM) : 50
Housing Features Body Orientation : Straight
Operation/Applicatio
n Circuit Application : Signal
Other Grade : Commercial
Packaging Features Packaging Method : Loose Piece
Usage Conditions Insulation Option : Fully Insulated
Body Features
- Body Material : Polyphenylene Oxide
- Primary Product Color : Black
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
Electrical Characteristics
Housing Features
- Body Orientation : Straight
Operation/Application
- Circuit Application : Signal
Other
Packaging Features
- Packaging Method : Loose Piece
Usage Conditions
- Insulation Option : Fully Insulated