TE Connectivity RF Terminators 9-226176-0

Description
Body Features Body Material : Brass Body Plating Material : Tin Contact Features Crimp Type : Braid Termination RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin (Sn) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Product Type Features Compatible With RF Cable Type : RG 174, RG 316 Connector & Contact Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Body Features Body Material : Brass Body Plating Material : Tin Contact Features Crimp Type : Braid Termination RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin (Sn) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Product Type Features Compatible With RF Cable Type : RG 174, RG 316 Connector & Contact Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 9-226176-0 - TE Connectivity
Berwyn, PA, United States
RF Terminators
9-226176-0
RF Terminators 9-226176-0
Body Features Body Material : Brass Body Plating Material : Tin Contact Features Crimp Type : Braid Termination RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin (Sn) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Product Type Features Compatible With RF Cable Type : RG 174, RG 316 Connector & Contact Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated

Body Features


  • Body Material : Brass
  • Body Plating Material : Tin

Contact Features


  • Crimp Type : Braid Termination
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Tin (Sn)

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Strip

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 316
  • Connector & Contact Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 9-226176-0
Product Name RF Terminators
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 134959-1 - TE Connectivity
Specs
Package Type Plugin; Plug
Impedance 75 ohms
Frequency Range 2000.00 MHz
View Details