TE Connectivity Splices 41282

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Compatible Insulation Diameter Range : 7.62 MM  [.3 INCH ] Product Length : 4.57 MM  [.18 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Splice Accessory Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Compatible Insulation Diameter Range : 7.62 MM  [.3 INCH ] Product Length : 4.57 MM  [.18 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Splice Accessory Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 41282 - TE Connectivity
Berwyn, PA, United States
Splices
41282
Splices 41282
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Compatible Insulation Diameter Range : 7.62 MM  [.3 INCH ] Product Length : 4.57 MM  [.18 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Splice Accessory Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass

Dimensions


  • Compatible Insulation Diameter Range : 7.62 MM  [.3 INCH ]
  • Product Length : 4.57 MM  [.18 INCH ]
  • Terminal Material Thickness : .76 MM  [.03 INCH ]

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Splice Accessory
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A118932TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A118932TR-ND
Terminals - Wire Splice Connectors A118932TR-ND
CONN SPLICE CRIMP

CONN SPLICE CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A118932CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A118932CT-ND
Terminals - Wire Splice Connectors A118932CT-ND
CONN SPLICE CRIMP

CONN SPLICE CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 41282 A118932TR-ND A118932CT-ND
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details
Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details