Terminals .25 FASTON 14-18 Reel of 12000
FEMALE QUICK DISCONNECT, 14-18AWG/6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWGRoHS Compliant: Yes
CONN QC RCPT 14-18AWG 0.250
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 41194 | 41194 | 13H4178 | 792-41194 |
| Product Name | Terminals | Female Quick Disconnect, 14-18Awg/6.35Mm; Product Range Amp - Te Connectivity | CONN QC RCPT 14-18AWG 0.250 | |
| Gender | Female / Jack |