TE Connectivity Ring Connectors 41125

Description
Ring Terminal Connector Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A100604CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100604CT-ND
Ring Connectors A100604CT-ND
Ring Terminal Connector Circular 10-12 AWG Crimp

Ring Terminal Connector Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100604TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100604TR-ND
Ring Connectors A100604TR-ND
Ring Terminal Connector Circular 10-12 AWG Crimp

Ring Terminal Connector Circular 10-12 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Tongue Terminal, 1/4
Chicago, IL, United States
Ring Tongue Terminal, 1/4", 10Awg; Stud Size - Metric Amp - Te Connectivity
13H4176
Ring Tongue Terminal, 1/4", 10Awg; Stud Size - Metric Amp - Te Connectivity 13H4176
RING TONGUE TERMINAL, 1/4", 10AWG; Stud Size - Metric:-; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, 1/4", 10AWG; Stud Size - Metric:-; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100604CT-ND 41125 13H4176
Product Name Ring Connectors Ring Tongue Terminal, 1/4", 10Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details