TE Connectivity Ring Connectors 41124

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A29869TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29869TR-ND
Ring Connectors A29869TR-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A29869CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29869CT-ND
Ring Connectors A29869CT-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - 41124 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
41124
Ring Connectors 41124
CONN RING CIRC 10-12AWG #10

CONN RING CIRC 10-12AWG #10

Supplier's Site Datasheet
Stud Size - Metric Amp - Te Connectivity - 15AC1655 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
15AC1655
Stud Size - Metric Amp - Te Connectivity 15AC1655
Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue; Contact Material:Brass RoHS Compliant: Yes

Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated; Connector Type:Ring Tongue; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Ring Tongue Terminal, #10, 10Awg; Stud Size - Metric Amp - Te Connectivity - 68AH8727 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, #10, 10Awg; Stud Size - Metric Amp - Te Connectivity
68AH8727
Ring Tongue Terminal, #10, 10Awg; Stud Size - Metric Amp - Te Connectivity 68AH8727
RING TONGUE TERMINAL, #10, 10AWG; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, #10, 10AWG; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Mini-Reel Of 41124 Ring Is 12-10 10 .030Tpbr Rohs Compliant Amp - Te Connectivity - 87X3012 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Reel Of 41124 Ring Is 12-10 10 .030Tpbr Rohs Compliant Amp - Te Connectivity
87X3012
Mini-Reel Of 41124 Ring Is 12-10 10 .030Tpbr Rohs Compliant Amp - Te Connectivity 87X3012
Mini-Reel of 41124 RING IS 12-10 10 .030TPBR RoHS Compliant: Yes

Mini-Reel of 41124 RING IS 12-10 10 .030TPBR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 41124 A29869TR-ND 41124 15AC1655 87X3012
Product Name Ring Connectors Ring Connectors Stud Size - Metric Amp - Te Connectivity Mini-Reel Of 41124 Ring Is 12-10 10 .030Tpbr Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers