Win Source Part Number: 1365080-40990-1
Category: Connectors, Interconnects - Terminals - Specialized Connectors
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 40990
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 16-20 AWG
Termination: Crimp
Terminal Type: Weld Tab
Quick Disconnect Terminal 16-20AWG Steel Tab 9.27mm Tin T/R Automotive Product overview: 40990-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-40990-1 can be used for catalog matching and distributor lookup.
Terminal Weld Tab Connector Crimp 16-20 AWG
WELD TAB IS 20-16 020 TPSTL ROHS COMPLIANT: YES
CONN TERM WELD TAB 16-20AWG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1365080-40990-1 | 392-40990-1 | A111170TR-ND | 18R7478 | 40990-1 |
| Product Name | Connectors, Interconnects - Terminals - Specialized Connectors | Automotive Electronic Connector | Specialized Connectors | Weld Tab Is 20-16 020 Tpstl Rohs Compliant Amp - Te Connectivity | Specialized Connectors |
| Termination | Crimp | Tab | Crimp |