TE Connectivity Ring Terminals 40777

Description
Body Features Terminal & Contact Weight : .136 G  [.005 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Product Length : 8.64 MM  [.34 INCH ] Stud Diameter : 3.08 MM  [.119 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #4, M2.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .136 G  [.005 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Product Length : 8.64 MM  [.34 INCH ] Stud Diameter : 3.08 MM  [.119 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #4, M2.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 40777 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
40777
Ring Terminals 40777
Body Features Terminal & Contact Weight : .136 G  [.005 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Product Length : 8.64 MM  [.34 INCH ] Stud Diameter : 3.08 MM  [.119 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #4, M2.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .136 G  [.005 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.65 MM  [.065 INCH ]
  • Product Length : 8.64 MM  [.34 INCH ]
  • Stud Diameter : 3.08 MM  [.119 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .5 - 1.4
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 25000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #4, M2.5
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A118933CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A118933CT-ND
Terminals - Ring Connectors A118933CT-ND
CONN RING CIRC 16-20AWG #4 CRIMP

CONN RING CIRC 16-20AWG #4 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A118933TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A118933TR-ND
Terminals - Ring Connectors A118933TR-ND
CONN RING CIRC 16-20AWG #4 CRIMP

CONN RING CIRC 16-20AWG #4 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
40777
Terminals 40777
Terminals RING 20-16 AWG

Terminals RING 20-16 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 40777 A118933CT-ND A118933TR-ND 40777
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Unplated Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Quick Disconnects - 1-1627154-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details