Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp
Ring Terminal, 18-14 AWG, 4.82mm Stud, Brass, Tin Plated Product overview: 40725 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-40725 can be used for catalog matching and distributor lookup.
CONN RING CIRC 14-18AWG #10
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL, RING, #10, UNINSUL, FULL REEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29867TR-ND | 392-40725 | 40725 | 40725 | 50F545 |
| Product Name | Ring Connectors | Electronic Connector | Ring Connectors | Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |