Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp
Electronic Component
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:13AWG; Conductor Area CSA:2.5mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL, RING TONGUE, #8, 13AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:13AWG; Conductor Area CSA:2.5mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated
Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:13AWG; Conductor Area CSA:2.5mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL, RING TONGUE, #8, 13AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:13AWG; Conductor Area CSA:2.5mm2; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL, RING TONGUE, #8, 13AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:13AWG; Conductor Area CSA:2.5mm2; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulat RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29866TR-ND | 40724 | 33B8876 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) |