Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1128557-406549-5
Packaging: Tray
Mounting Style: Through Hole
Features: Board Guide
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0μin (1.27μm)
Contact Material: Phosphor Bronze
Shielding: Shielded, EMI Finger
Orientation: 90° Angle (Right)
Number of Ports: 1
Ratings: Cat5
LED Color: Green - Green
Tab Direction: Up
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Dielectric Material: Thermoplastic
Categories: Connectors, Interconnects
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,205
MSL Level: 1 (Unlimited)
Connectors
8 Pos Shielded RJ45 Connector, Right Angle, Panel Mount, Gold Plated Product overview: 406549-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-406549-5 can be used for catalog matching and distributor lookup.
INV MJ,1X1,PNL GRND, LED (G/G)
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1128557-406549-5 | 406549-5 | 366-406549-5 | 36AC4754 |
| Product Name | Modular Connectors - 406549-5 | Electronic Connector | Inv Mj,1X1,pnl Grnd, Led (G/g) Amp - Te Connectivity | |
| Connector Type | Modular Connector and RJ Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through Hole |