TE Connectivity RJ45 Connectors 1-406525-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.83 MM  [.505 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 608 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.83 MM  [.505 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 608 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1-406525-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1-406525-1
RJ45 Connectors 1-406525-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.83 MM  [.505 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 608 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Inverted - Latch Up

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 12.83 MM  [.505 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 608

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1333931-1-406525-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1333931-1-406525-1
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1333931-1-406525-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333931-1-406525-1 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Packaging: Tray Features: Board Guide Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Thermoplastic Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 608 Mounting: Through Hole Ratings: Cat5 LED Color: Does Not Contain LED Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A102034,-75358X-000- CSI,-1-406525-1-SI,- 75358X-000-SI-ND,1-4 06525-1-ND,14065251, -75358X-000-SI Base Product Number: 406525 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333931-1-406525-1
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks
Packaging: Tray
Features: Board Guide
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Thermoplastic
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 608
Mounting: Through Hole
Ratings: Cat5
LED Color: Does Not Contain LED
Tab Direction: Up
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A102034,-75358X-000-CSI,-1-406525-1-SI,-75358X-000-SI-ND,1-406525-1-ND,14065251,-75358X-000-SI
Base Product Number: 406525
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ethernet Connectors - 8208104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8208104
Ethernet Connectors 8208104
TE Connectivity 1-406525-1

TE Connectivity 1-406525-1

Supplier's Site
Ethernet Connectors - 1358486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1358486
Ethernet Connectors 1358486
TE Connectivity 1-406525-1

TE Connectivity 1-406525-1

Supplier's Site
Connectors Modular, MJ/RJ Std Plugs & Jacks - 1-406525-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
1-406525-1
Connectors Modular, MJ/RJ Std Plugs & Jacks 1-406525-1
IMJNO SHLD8PTRAY SN

IMJNO SHLD8PTRAY SN

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A102034-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A102034-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A102034-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat5

Buy Now Datasheet
Singapore, Singapore
1.5A Electronic Connector
366-1-406525-1
1.5A Electronic Connector 366-1-406525-1
8 Pos Female RJ45 Connector, Right Angle, Gold Plated, 1.5A Product overview: 1-406525-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-406525-1 can be used for catalog matching and distributor lookup.

8 Pos Female RJ45 Connector, Right Angle, Gold Plated, 1.5A Product overview: 1-406525-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-406525-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connector Jacks - 1-406525-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
1-406525-1
Modular Connector Jacks 1-406525-1
CONN MOD JACK 8P8C R/A UNSHLD

CONN MOD JACK 8P8C R/A UNSHLD

Supplier's Site Datasheet
Connector, Rj45, Jack, 1Port, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity - 52R3889 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 1Port, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity
52R3889
Connector, Rj45, Jack, 1Port, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity 52R3889
CONNECTOR, RJ45, JACK, 1PORT, 8P8C, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 1PORT, 8P8C, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
1-406525-1 - Imj,no Shld,8P,tray, Rohs Compliant Amp - Te Connectivity - 82AC0774 - Newark, An Avnet Company
Chicago, IL, United States
1-406525-1 - Imj,no Shld,8P,tray, Rohs Compliant Amp - Te Connectivity
82AC0774
1-406525-1 - Imj,no Shld,8P,tray, Rohs Compliant Amp - Te Connectivity 82AC0774
1-406525-1 - IMJ,NO SHLD,8P,TRAY, ROHS COMPLIANT: YES

1-406525-1 - IMJ,NO SHLD,8P,TRAY, ROHS COMPLIANT: YES

Supplier's Site
Modular Connectors / Ethernet Connectors - 1-406525-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-406525-1
Modular Connectors / Ethernet Connectors 1-406525-1
Modular Connectors / Ethernet Connectors 1X1 8/8 INV UNSHLD

Modular Connectors / Ethernet Connectors 1X1 8/8 INV UNSHLD

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics RS Components, Ltd. Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-406525-1 1333931-1-406525-1 8208104 1-406525-1 A102034-ND 366-1-406525-1 1-406525-1 52R3889 82AC0774 1-406525-1
Product Name RJ45 Connectors Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Ethernet Connectors Connectors Modular, MJ/RJ Std Plugs & Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks 1.5A Electronic Connector Modular Connector Jacks Connector, Rj45, Jack, 1Port, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity 1-406525-1 - Imj,no Shld,8P,tray, Rohs Compliant Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-45 RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Solder Solder Through Hole
Mounting Board Mount Through Hole Pcb mount Through Hole Through Hole Through Hole Mount
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data