404802692042 -- MCU 1M 10% 1 PL CITEC - TE CONNECTIVITY
TE Connectivity
Mcu 1M 10% 1 Pl Citec - Te Connectivity
404802692042
Description
MCU 1M 10% 1 PL
Description
MCU 1M 10% 1 PL
Suppliers
Mcu 1M 10% 1 Pl Citec - Te Connectivity
42AJ3987
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ3987 |
|
Product Name
|
Mcu 1M 10% 1 Pl Citec - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers