TE Connectivity Potentiometers 404802692035

Description
TE Connectivity 404802692035
Request a Quote Datasheet
Description
TE Connectivity 404802692035
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 162805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
162805
Potentiometers 162805
TE Connectivity 404802692035

TE Connectivity 404802692035

Supplier's Site
Potentiometers - 162805P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
162805P
Potentiometers 162805P
MCU 1 turn cermet track pot,1K lin 21mm

MCU 1 turn cermet track pot,1K lin 21mm

Supplier's Site
Potentiometers - 1354423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1354423
Potentiometers 1354423
MCU 1 turn cermet track pot,1K lin 21mm

MCU 1 turn cermet track pot,1K lin 21mm

Supplier's Site
Rotary Potentiometers, Rheostats - 1712-404802692035-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
1712-404802692035-ND
Rotary Potentiometers, Rheostats 1712-404802692035-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

Buy Now Datasheet
Potentiometer, Cermet, 1Kohm; Track Resistance Citec Te Connectivity - 18R7073 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cermet, 1Kohm; Track Resistance Citec Te Connectivity
18R7073
Potentiometer, Cermet, 1Kohm; Track Resistance Citec Te Connectivity 18R7073
POTENTIOMETER, CERMET, 1KOHM; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:M Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POTENTIOMETER, CERMET, 1KOHM; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:M Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Rotary Potentiometer, Cermet, Mcu Series, 1 Kohm, Linear, 1, 2 W, Panel Rohs Compliant Citec Te Connectivity - 26M1293 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, Mcu Series, 1 Kohm, Linear, 1, 2 W, Panel Rohs Compliant Citec Te Connectivity
26M1293
Rotary Potentiometer, Cermet, Mcu Series, 1 Kohm, Linear, 1, 2 W, Panel Rohs Compliant Citec Te Connectivity 26M1293
Rotary Potentiometer, Cermet, MCU Series, 1 kohm, Linear, 1, 2 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, MCU Series, 1 kohm, Linear, 1, 2 W, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 162805 162805P 1712-404802692035-ND 18R7073 26M1293
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometer, Cermet, 1Kohm; Track Resistance Citec Te Connectivity Rotary Potentiometer, Cermet, Mcu Series, 1 Kohm, Linear, 1, 2 W, Panel Rohs Compliant Citec Te Connectivity
Mounting / Packaging Panel Mount (Bushing); Pin Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor
Resistance Taper Linear; Linear Rotary Linear
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details