TE Connectivity Potentiometers 404802692032

Description
TE Connectivity 404802692032
Request a Quote Datasheet
Description
TE Connectivity 404802692032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 162776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
162776
Potentiometers 162776
TE Connectivity 404802692032

TE Connectivity 404802692032

Supplier's Site
Potentiometers - 162776P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
162776P
Potentiometers 162776P
MCU 1turn cermet track pot,100R lin 21mm

MCU 1turn cermet track pot,100R lin 21mm

Supplier's Site
Rotary Potentiometers, Rheostats - 1712-404802692032-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
1712-404802692032-ND
Rotary Potentiometers, Rheostats 1712-404802692032-ND
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

Buy Now Datasheet
Potentiometer, Cermet, 100 Ohm; Track Resistance Citec Te Connectivity - 18R7071 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cermet, 100 Ohm; Track Resistance Citec Te Connectivity
18R7071
Potentiometer, Cermet, 100 Ohm; Track Resistance Citec Te Connectivity 18R7071
POTENTIOMETER, CERMET, 100 OHM; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:M Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POTENTIOMETER, CERMET, 100 OHM; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:M Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 162776 162776P 1712-404802692032-ND 18R7071
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometer, Cermet, 100 Ohm; Track Resistance Citec Te Connectivity
Mounting / Packaging Panel Mount (Bushing); Pin Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Rotary Linear
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers