TE Connectivity Plug & Play Accelerometers 20013536-00

Description
Body Features Number of Axes : 3 Configuration Features Electrical Connection : 4 Pin Connector Product Type Features Accelerometer Type : IEPE Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]
Request a Quote
Description
Body Features Number of Axes : 3 Configuration Features Electrical Connection : 4 Pin Connector Product Type Features Accelerometer Type : IEPE Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 20013536-00 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
20013536-00
Plug & Play Accelerometers 20013536-00
Body Features Number of Axes : 3 Configuration Features Electrical Connection : 4 Pin Connector Product Type Features Accelerometer Type : IEPE Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]

Body Features


  • Number of Axes : 3

Configuration Features


  • Electrical Connection : 4 Pin Connector

Product Type Features


  • Accelerometer Type : IEPE
  • Plug & Play Accelerometer Sensor Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20013536-00
Product Name Plug & Play Accelerometers
Operating Temperature -65 to 257 F (-54 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 20006242-00 - TE Connectivity
Specs
Sensor Technology MEMS
Operating Temperature -40 to 250 F (-40 to 121 C)
View Details
Embedded Accelerometers - 3022-005-N - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 250 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20023689-20 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details