TE Connectivity Heat Shrink Tubing 4010894001

Description
Body Features Flexibility : Flexible Fluid Type : Chemicals/Solvents, Diesel Fuel, Unleaded Gasoline, Aviation Fuel, Lubricating Oil, De-Icing Fluid Material Systems Code : 30 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 63.5 MM  [2.5 INCH ] Recovered Inside Diameter (Max) : 31.75 MM  [1.25 INCH ] Tubing Size Range : 63.5 - 31.75 MM  [2.5 - 1.25 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : UK Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Chemicals/Solvents, Diesel Fuel, Unleaded Gasoline, Aviation Fuel, Lubricating Oil, De-Icing Fluid Material Systems Code : 30 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 63.5 MM  [2.5 INCH ] Recovered Inside Diameter (Max) : 31.75 MM  [1.25 INCH ] Tubing Size Range : 63.5 - 31.75 MM  [2.5 - 1.25 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : UK Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 4010894001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
4010894001
Heat Shrink Tubing 4010894001
Body Features Flexibility : Flexible Fluid Type : Chemicals/Solvents, Diesel Fuel, Unleaded Gasoline, Aviation Fuel, Lubricating Oil, De-Icing Fluid Material Systems Code : 30 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 63.5 MM  [2.5 INCH ] Recovered Inside Diameter (Max) : 31.75 MM  [1.25 INCH ] Tubing Size Range : 63.5 - 31.75 MM  [2.5 - 1.25 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : UK Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Chemicals/Solvents, Diesel Fuel, Unleaded Gasoline, Aviation Fuel, Lubricating Oil, De-Icing Fluid
  • Material Systems Code : 30
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoroelastomer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 63.5 MM  [2.5 INCH ]
  • Recovered Inside Diameter (Max) : 31.75 MM  [1.25 INCH ]
  • Tubing Size Range : 63.5 - 31.75 MM  [2.5 - 1.25 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : UK

Packaging Features


  • Packaging Method : Piece

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Resistance Properties : Splash Protection
  • Shrink Temperature (Min) (DEGC) : 175
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 4010894001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
4010894001
shrink tube 4010894001
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 4010894001 4010894001
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 069954-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 024293-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 038095-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 021146-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
2 suppliers