TE Connectivity Power Line Filter, 3 Phase, 400A, 0.33A; Filter Applications Corcom Te Connectivity 400APS12P=F8415

Description
POWER LINE FILTER, 3 PHASE, 400A, 0.33A; Filter Applications:General Purpose; Voltage Rating:690VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 400A, 0.33A; Filter Applications:General Purpose; Voltage Rating:690VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 400A, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5389 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 400A, 0.33A; Filter Applications Corcom Te Connectivity
70Y5389
Power Line Filter, 3 Phase, 400A, 0.33A; Filter Applications Corcom Te Connectivity 70Y5389
POWER LINE FILTER, 3 PHASE, 400A, 0.33A; Filter Applications:General Purpose; Voltage Rating:690VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 400A, 0.33A; Filter Applications:General Purpose; Voltage Rating:690VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 70Y5389
Product Name Power Line Filter, 3 Phase, 400A, 0.33A; Filter Applications Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10599-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-100KEVD10BFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details