TE Connectivity Power Line Filter, 3 Phase, 400A, 0.222A; Filter Applications Corcom Te Connectivity 400APH12L=F8396

Description
POWER LINE FILTER, 3 PHASE, 400A, 0.222A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 400A, 0.222A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 400A, 0.222A; Filter Applications Corcom Te Connectivity - 70Y5386 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 400A, 0.222A; Filter Applications Corcom Te Connectivity
70Y5386
Power Line Filter, 3 Phase, 400A, 0.222A; Filter Applications Corcom Te Connectivity 70Y5386
POWER LINE FILTER, 3 PHASE, 400A, 0.222A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 400A, 0.222A; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:400A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 70Y5386
Product Name Power Line Filter, 3 Phase, 400A, 0.222A; Filter Applications Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1268-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-1609965-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 30 amps
View Details