SCHURTER Inc IEC Filters 3-102-852

Description
Schurter 3-102-852 IEC Connector
Request a Quote Datasheet
Description
Schurter 3-102-852 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1889500 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1889500
IEC Filters 1889500
Schurter 3-102-852 IEC Connector

Schurter 3-102-852 IEC Connector

Supplier's Site
Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter - 52AC2568 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter
52AC2568
Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter 52AC2568
POWER ENTRY MODULE, STANDARD, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1889500 52AC2568
Product Name IEC Filters Power Entry Module, Standard, 6A, 250Vac; Connector Type Schurter
Package / Mounting Screw mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5556 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line EMC Filters - FQA020ADC-007-S - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, EN60950-1
Rated Voltage 40 volts
View Details
3 suppliers
Power Line Filter Modules - 486-3-138-308-ND - DigiKey
Specs
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Standards and Certifications RoHS
View Details