4-964274-1 -- AUTOMOTIVE, TRUCK, BUS, & OFF-ROAD TERMINALS
TE Connectivity
Automotive, Truck, Bus, & Off-Road Terminals
4-964274-1
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 10
Dimensions Wire Insulation Diameter : 1.4 - 2.1 MM [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size Search (AWG) : 19, 17, 18 Wire Size Search (MMSQ) : .5, .6, .85, .75, 1
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 10
Dimensions Wire Insulation Diameter : 1.4 - 2.1 MM [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size Search (AWG) : 19, 17, 18 Wire Size Search (MMSQ) : .5, .6, .85, .75, 1
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Automotive, Truck, Bus, & Off-Road Terminals
4-964274-1
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 10
Dimensions Wire Insulation Diameter : 1.4 - 2.1 MM [.055 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size Search (AWG) : 19, 17, 18 Wire Size Search (MMSQ) : .5, .6, .85, .75, 1
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Contact Features
- Contact Termination Area Plating Material : Tin (Sn)
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Tab Thickness : .6 MM [.024 INCH ]
- Mating Tab Width : 1.6 MM [.063 INCH ]
- Terminal & Splice Type : Receptacle
- Typical Current Rating (AMP) : 10
Dimensions
- Wire Insulation Diameter : 1.4 - 2.1 MM [.055 - .083 INCH ]
- Wire Size (MMSQ) : .5 - 1
- Wire Size Search (AWG) : 19, 17, 18
- Wire Size Search (MMSQ) : .5, .6, .85, .75, 1
Industry Standards
- Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : Yes
- Wire Type : Copper
Termination Features
- Termination Method : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
4-964274-1 |
|
Product Name
|
Automotive, Truck, Bus, & Off-Road Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
North American
3 to 6 AWG
International
13.29 to 21.14 mm2
View Details