TE Connectivity
Headers & Wire Housings
4-881545-2
Description
SHUNT LOW PROFILE ASY
-
Powell Electronics, Inc.
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
SHUNT LOW PROFILE ASY
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
IC Interconnect Components |
IC Interconnect Components |
|
Product Number
|
4-881545-2 |
4-881545-2 |
|
Product Name
|
Headers & Wire Housings |
Headers & Wire Housings |
|
Product Type
|
IC Headers
|
IC Headers
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Elastomeric Connectors
Military Standards
MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating
0.3000 amps
View Details
Product Type
Package Adapters / Converters
RoHS Compliant
RoHS Compliant
Contacts Pitch
0.5000 mm (0.0197 inches)
View Details
Product Type
IC Socket
Features
Push-Push w/Switch
Number of Contacts
6
View Details
Product Type
IC Socket
Insulation Resistance
5000 Mohms
Contact Resistance
50 milliohms
View Details