TE Connectivity No. Of Contacts Amp - Te Connectivity 4-794682-4.

Description
No. of Contacts:14Contacts; Product Range:Micro MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:3mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:14Contacts; Product Range:Micro MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:3mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC2146 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC2146
No. Of Contacts Amp - Te Connectivity 24AC2146
No. of Contacts:14Contacts; Product Range:Micro MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:3mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes

No. of Contacts:14Contacts; Product Range:Micro MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:3mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2146
Product Name No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBE ® 320 / SBX ® 350/ SB ® 350 Hardware Bag - 106G6 - Anderson Power Products
Specs
Current Rating 500.0 amps
View Details
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details