TE Connectivity 16P Micro Mnl Assy,r/a,smt Lf Amp - Te Connectivity 4-794622-6

Description
16P MICRO MNL ASSY,R/A,SMT LF
Description
16P MICRO MNL ASSY,R/A,SMT LF
Datasheet
Datasheet Summary
Powered by GS/AI

The 16P Micro MATE-N-LOK Assembly, Right Angle, Surface Mount from TE Connectivity is designed for wire-to-wire and wire-to-board connections. It features a 3 mm centerline spacing and supports current ratings up to 5 Amps per line, with a voltage rating of 250 Volts AC/DC. The assembly accommodates wire sizes from 30 to 18 AWG and insulation diameters up to 1.52 mm. It is available in both single-row and dual-row configurations, with options for vertical and right-angle headers in surface mount or through-hole styles. The product is UL, CSA, and VDE approved, making it suitable for various applications including household appliances, lighting, and factory automation. The low-profile design, measuring less than 4.7 mm in height, is ideal for applications with space constraints.

Datasheet Summary
Powered by GS/AI

The 16P Micro MATE-N-LOK Assembly, Right Angle, Surface Mount from TE Connectivity is designed for wire-to-wire and wire-to-board connections. It features a 3 mm centerline spacing and supports current ratings up to 5 Amps per line, with a voltage rating of 250 Volts AC/DC. The assembly accommodates wire sizes from 30 to 18 AWG and insulation diameters up to 1.52 mm. It is available in both single-row and dual-row configurations, with options for vertical and right-angle headers in surface mount or through-hole styles. The product is UL, CSA, and VDE approved, making it suitable for various applications including household appliances, lighting, and factory automation. The low-profile design, measuring less than 4.7 mm in height, is ideal for applications with space constraints.

Suppliers

Company
Product
Description
Supplier Links
16P Micro Mnl Assy,r/a,smt Lf Amp - Te Connectivity - 18R6788 - Newark, An Avnet Company
Chicago, IL, United States
16P Micro Mnl Assy,r/a,smt Lf Amp - Te Connectivity
18R6788
16P Micro Mnl Assy,r/a,smt Lf Amp - Te Connectivity 18R6788
16P MICRO MNL ASSY,R/A,SMT LF

16P MICRO MNL ASSY,R/A,SMT LF

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18R6788
Product Name 16P Micro Mnl Assy,r/a,smt Lf Amp - Te Connectivity
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products