PWR ENT MOD RCPT IEC320-C14 PNL
| DigiKey | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 4-6609959-4-ND |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules |
| Device Type | Power Entry Module |
| Configuration | IEC; Other |
| Mounting Style | Panel; Flange |
| Termination Types | Quick Connect - 0.187" (4.7mm) |
| Standards / Certifications | UL; CSA; VDE; CSA, UL, VDE |