Interpower 13A/250V White UK/Ireland Data Circuit Wall Outlet 88010460

Description
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS 1363 Plug/Socket Standard: BS 1363 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 4.0mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS 1363 Plug/Socket Standard: BS 1363 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 4.0mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13A/250V White UK/Ireland Data Circuit Wall Outlet - 88010460 - Interpower
Oskaloosa, IA, United States
13A/250V White UK/Ireland Data Circuit Wall Outlet
88010460
13A/250V White UK/Ireland Data Circuit Wall Outlet 88010460
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS 1363 Plug/Socket Standard: BS 1363 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 4.0mm² General Material: Thermoplastic CE Marking: no

Current Rating: 13A

Voltage Rating: 250VAC

Temperature Rating: -5ºC to 40ºC

Flammability Rating: 650ºC Glow wire

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: BS 1363

Plug/Socket Standard: BS 1363

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 4.0mm²

General Material: Thermoplastic

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010460
Product Name 13A/250V White UK/Ireland Data Circuit Wall Outlet
Power Type AC Power Connector
Configuration Other; BS 1363
Standards / Certifications BS 1363
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

20A 4 Hour Plug Yellow, 2P 3W, IP44 - 84131103 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Country Selection USA
View Details
Two Function Accessory Power Module - 83550050 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
20A/125V North American Screw Mount Receptacle - 88271100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
Continental European Duplex Socket White - 88010201 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details