TE Connectivity IEC Filters 4-6609951-3

Description
TE Connectivity PS0SXDSX0 IEC Filter
Request a Quote
Description
TE Connectivity PS0SXDSX0 IEC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1863609 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863609
IEC Filters 1863609
TE Connectivity PS0SXDSX0 IEC Filter

TE Connectivity PS0SXDSX0 IEC Filter

Supplier's Site
IEC Filters - 1863911 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863911
IEC Filters 1863911
TE Connectivity PS0SXDSX0 IEC Filter

TE Connectivity PS0SXDSX0 IEC Filter

Supplier's Site
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity - 01AH1170 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity
01AH1170
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity 01AH1170
IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1863609 01AH1170
Product Name IEC Filters Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-130-953-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details
24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details