TE Connectivity PCB Headers & Receptacles 4-6450870-4

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar, Perpendicular Mating & Unmating Configuration : Normal Number of Columns : 15 Number of Loaded Positions : 21 Number of Positions : 33 Number of Power Positions : 9 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 42 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 11.94 MM  [.47 INCH ] Connector Length : 79.12 MM  [3.115 INCH ] Connector Width : 20.83 MM  [.82 INCH ] PCB Thickness (Recommended) : 2.11 - 2.62 MM  [.083 - .103 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 5.08 MM , 2.54 MM  [.2 INCH , .1 INCH ] Housing Material : High Temperature Thermoplastic Glass-Filled Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Post PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Operation/Applicatio n Circuit Application : Power & Signal Other Number of Blocked Positions : 12 Position Locations Omitted : Column 2, 4, 6 Packaging Features Packaging Method : Tray Packaging Quantity : 33 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar, Perpendicular Mating & Unmating Configuration : Normal Number of Columns : 15 Number of Loaded Positions : 21 Number of Positions : 33 Number of Power Positions : 9 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 42 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 11.94 MM  [.47 INCH ] Connector Length : 79.12 MM  [3.115 INCH ] Connector Width : 20.83 MM  [.82 INCH ] PCB Thickness (Recommended) : 2.11 - 2.62 MM  [.083 - .103 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 5.08 MM , 2.54 MM  [.2 INCH , .1 INCH ] Housing Material : High Temperature Thermoplastic Glass-Filled Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Post PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Operation/Applicatio n Circuit Application : Power & Signal Other Number of Blocked Positions : 12 Position Locations Omitted : Column 2, 4, 6 Packaging Features Packaging Method : Tray Packaging Quantity : 33 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 4-6450870-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
4-6450870-4
PCB Headers & Receptacles 4-6450870-4
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar, Perpendicular Mating & Unmating Configuration : Normal Number of Columns : 15 Number of Loaded Positions : 21 Number of Positions : 33 Number of Power Positions : 9 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 42 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 11.94 MM  [.47 INCH ] Connector Length : 79.12 MM  [3.115 INCH ] Connector Width : 20.83 MM  [.82 INCH ] PCB Thickness (Recommended) : 2.11 - 2.62 MM  [.083 - .103 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 5.08 MM , 2.54 MM  [.2 INCH , .1 INCH ] Housing Material : High Temperature Thermoplastic Glass-Filled Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Post PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Operation/Applicatio n Circuit Application : Power & Signal Other Number of Blocked Positions : 12 Position Locations Omitted : Column 2, 4, 6 Packaging Features Packaging Method : Tray Packaging Quantity : 33 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Co-Planar, Perpendicular
  • Mating & Unmating Configuration : Normal
  • Number of Columns : 15
  • Number of Loaded Positions : 21
  • Number of Positions : 33
  • Number of Power Positions : 9
  • Number of Rows : 4
  • Number of Signal Positions : 24
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 42
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ]
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Connector Height : 11.94 MM  [.47 INCH ]
  • Connector Length : 79.12 MM  [3.115 INCH ]
  • Connector Width : 20.83 MM  [.82 INCH ]
  • PCB Thickness (Recommended) : 2.11 - 2.62 MM  [.083 - .103 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 5.08 MM , 2.54 MM  [.2 INCH , .1 INCH ]
  • Housing Material : High Temperature Thermoplastic Glass-Filled

Industry Standards


  • Glow Wire Rating : High Temperature Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Post
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Hold-Down
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Number of Blocked Positions : 12
  • Position Locations Omitted : Column 2, 4, 6

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 33

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.43 MM  [.135 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 4-6450870-4
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Voltage Rating 60 volts
Current Rating 42 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103240-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Connector Headers & Receptacles - 103326-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102694-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103148-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details